BeRex, Inc. RF Amplifiers BMT352

Description
IC AMP 5G NR CDMA 3-4GHZ 12VQFN
Request a Quote Datasheet
Description
IC AMP 5G NR CDMA 3-4GHZ 12VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BMT352TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BMT352TR-ND
RF Amplifiers 4770-BMT352TR-ND
IC AMP 5G NR CDMA 3-4GHZ 12VQFN

IC AMP 5G NR CDMA 3-4GHZ 12VQFN

Buy Now Datasheet
RF Amplifiers - 4770-BMT352CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BMT352CT-ND
RF Amplifiers 4770-BMT352CT-ND
IC AMP 5G NR CDMA 3-4GHZ 12VQFN

IC AMP 5G NR CDMA 3-4GHZ 12VQFN

Buy Now Datasheet
RF Amplifiers - 4770-BMT352DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BMT352DKR-ND
RF Amplifiers 4770-BMT352DKR-ND
IC AMP 5G NR CDMA 3-4GHZ 12VQFN

IC AMP 5G NR CDMA 3-4GHZ 12VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BMT352TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, CDMA, LTE, W-CDMA
Frequency Range 3000 to 4000 MHz
Minimum Gain 20.8 dB
Maximum Gain 20.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1122921-BGA8H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2690 MHz
Noise Figure 0.8500 to 3.6 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - SE2623L-RN - 894128-SE2623L-RN - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (3x3)
View Details
2 suppliers