BeRex, Inc. RF Amplifiers BIG4

Description
IC RF AMP 30MHZ-600MHZ SOT89-3
Request a Quote Datasheet
Description
IC RF AMP 30MHZ-600MHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BIG4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG4TR-ND
RF Amplifiers 4770-BIG4TR-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIG4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG4CT-ND
RF Amplifiers 4770-BIG4CT-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIG4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG4DKR-ND
RF Amplifiers 4770-BIG4DKR-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BIG4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 30 to 600 MHz
Minimum Gain 20.7 dB
Maximum Gain 20.7 dB
Output Power 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
5 suppliers