BeRex, Inc. RF Amplifiers BIG2

Description
IC RF AMP 30MHZ-600MHZ SOT89-3
Request a Quote Datasheet
Description
IC RF AMP 30MHZ-600MHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BIG2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG2CT-ND
RF Amplifiers 4770-BIG2CT-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIG2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG2TR-ND
RF Amplifiers 4770-BIG2TR-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIG2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG2DKR-ND
RF Amplifiers 4770-BIG2DKR-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BIG2CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 30 to 600 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Output Power 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 824 to 1910 MHz
Minimum Gain 34.5 dB
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details