BeRex, Inc. RF Amplifiers BGS4

Description
IC AMP 5G 50MHZ-4GHZ SOT363
Request a Quote Datasheet
Description
IC AMP 5G 50MHZ-4GHZ SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BGS4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS4TR-ND
RF Amplifiers 4770-BGS4TR-ND
IC AMP 5G 50MHZ-4GHZ SOT363

IC AMP 5G 50MHZ-4GHZ SOT363

Buy Now Datasheet
RF Amplifiers - 4770-BGS4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS4DKR-ND
RF Amplifiers 4770-BGS4DKR-ND
IC AMP 5G 50MHZ-4GHZ SOT363

IC AMP 5G 50MHZ-4GHZ SOT363

Buy Now Datasheet
RF Amplifiers - 4770-BGS4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS4CT-ND
RF Amplifiers 4770-BGS4CT-ND
IC AMP 5G 50MHZ-4GHZ SOT363

IC AMP 5G 50MHZ-4GHZ SOT363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BGS4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 50 to 4000 MHz
Minimum Gain 14.6 dB
Maximum Gain 14.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
13 - 20 GHz GaAs Low Noise Amplifier - QPA2735D - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 13000 to 20000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details