BeRex, Inc. RF Amplifiers BG16C

Description
IC AMP 5G 5MHZ-4GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 5MHZ-4GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG16CTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG16CTR-ND
RF Amplifiers 4770-BG16CTR-ND
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG16CDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG16CDKR-ND
RF Amplifiers 4770-BG16CDKR-ND
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG16CCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG16CCT-ND
RF Amplifiers 4770-BG16CCT-ND
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BG16CTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 5 to 4000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details