BeRex, Inc. Attenuators BDA4730

Description
9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE
Request a Quote Datasheet
Description
9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4770-BDA4730CT-ND - DigiKey
Thief River Falls, MN, United States
9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE

9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE

Buy Now Datasheet
Attenuators - 4770-BDA4730DKR-ND - DigiKey
Thief River Falls, MN, United States
9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE

9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE

Buy Now Datasheet
Attenuators - 4770-BDA4730TR-ND - DigiKey
Thief River Falls, MN, United States
9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE

9KHZ-8GHZ, 7-BIT DSA, ADDESSABLE

Buy Now Datasheet
Attenuators - BDA4730 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BDA4730
Attenuators BDA4730
RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4770-BDA4730CT-ND BDA4730
Product Name Attenuators Attenuators
Attenuation 0.0 to 31.75 dB 0.0 to 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details