BeRex, Inc. Attenuators BDA4710

Description
1-8000MHZ, 7-BIT DSA, ADDESSABLE
Request a Quote Datasheet
Description
1-8000MHZ, 7-BIT DSA, ADDESSABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4770-BDA4710TR-ND - DigiKey
Thief River Falls, MN, United States
1-8000MHZ, 7-BIT DSA, ADDESSABLE

1-8000MHZ, 7-BIT DSA, ADDESSABLE

Buy Now Datasheet
Attenuators - 4770-BDA4710CT-ND - DigiKey
Thief River Falls, MN, United States
1-8000MHZ, 7-BIT DSA, ADDESSABLE

1-8000MHZ, 7-BIT DSA, ADDESSABLE

Buy Now Datasheet
Attenuators - 4770-BDA4710DKR-ND - DigiKey
Thief River Falls, MN, United States
1-8000MHZ, 7-BIT DSA, ADDESSABLE

1-8000MHZ, 7-BIT DSA, ADDESSABLE

Buy Now Datasheet
Attenuators - BDA4710 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BDA4710
Attenuators BDA4710
RF Attenuators 0dB ~ 31.75dB 1 MHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 1 MHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4770-BDA4710TR-ND BDA4710
Product Name Attenuators Attenuators
Attenuation 0.0 to 31.75 dB 0.0 to 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA210-25LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 3.00E-4 to 2 GHz
Package Type Tape & Reel (TR)
View Details
5 suppliers
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details