BeRex, Inc. Attenuators BDA4700

Description
1-8000MHZ, 7-BIT DSA, QFN24L 4X4
Request a Quote Datasheet
Description
1-8000MHZ, 7-BIT DSA, QFN24L 4X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4770-BDA4700DKR-ND - DigiKey
Thief River Falls, MN, United States
1-8000MHZ, 7-BIT DSA, QFN24L 4X4

1-8000MHZ, 7-BIT DSA, QFN24L 4X4

Buy Now Datasheet
Attenuators - 4770-BDA4700TR-ND - DigiKey
Thief River Falls, MN, United States
1-8000MHZ, 7-BIT DSA, QFN24L 4X4

1-8000MHZ, 7-BIT DSA, QFN24L 4X4

Buy Now Datasheet
Attenuators - 4770-BDA4700CT-ND - DigiKey
Thief River Falls, MN, United States
1-8000MHZ, 7-BIT DSA, QFN24L 4X4

1-8000MHZ, 7-BIT DSA, QFN24L 4X4

Buy Now Datasheet
Attenuators - BDA4700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BDA4700
Attenuators BDA4700
RF Attenuators 0dB ~ 31.75dB 1 MHz ~ 8 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 1 MHz ~ 8 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4770-BDA4700DKR-ND BDA4700
Product Name Attenuators Attenuators
Attenuation 0.0 to 31.75 dB 0.0 to 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K4 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - AA105-86LF - 132000-AA105-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
Attenuators - 3157-BW-S20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers