The Sahara Drum Crusher / In-Drum Compactor from Benko Products, Inc. features a powerful 10 h.p. motor and delivers a compacting force of 60,759 lbs. with a system pressure of 2,150 p.s.i. This unit is designed for both standard and explosion-proof applications, making it suitable for use in Class 1, Div 1 hazardous areas. The explosion-proof model includes a non-sparking compaction chamber with 1/4" aluminum lined walls, an explosion-proof motor, and controls housed in a NEMA 7/9 enclosure. Weighing 2,500 lbs. (2,800 lbs. for the XP model), the unit is shipped fully assembled for easy installation. It can crush empty steel drums into manageable 4" pancakes and compact dry waste into 55-gallon drums. The design includes automatic push-button controls, a safety interlock to prevent operation when the door is open, and a second compaction head that allows for quick conversion from a drum crusher to an in-drum compactor. The large feed area accommodates 5-gallon pails, and forklift pockets facilitate the removal of compacted drums. The unit can be used both indoors and outdoors, making it versatile for various operational environments.
This drum crusher and in-drum compactor crushes drums into easily managed 4" 'pancakes', capable of being removed with an easy-to-use forklift.
Reliable and simple to operate, our drum crushers can also be customized if needed.
Features
• 60,000 lbs. compacting force reduces drums to 4" pancakes
• Rugged, full enclosed compaction chamber
• Automatic, push-button controls
• Safety interlock prevents operation when door is open
• Second compaction head quickly converts drum crusher to in-drum compactor
• Location plate keeps drums centered in chamber
• Forklift pockets allow for easy removal of heavy, compacted drums
• Large feed area accepts even 5-gallon pails for in-drum compacting
• Can be used indoors or outside
| Benko Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | Sahara |
| Product Name | Drum Crusher / In-Drum Compactor |
| Equipment Type | Compactor; Crusher / Flattener |
| Material Condition | Dry |
| Applications | Drums / Barrels |