Precision Machinery Systems Inc. Horizontal Trash Compactor 1830-Standard

Description
The Auto-Pak Model 1830-Standard is a fully automatic, hydraulically operated packer capable of displacing up to 15.6 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4" steel, with 3/8" steel face. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-Standard provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, the machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, tranlating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.
Description
The Auto-Pak Model 1830-Standard is a fully automatic, hydraulically operated packer capable of displacing up to 15.6 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4" steel, with 3/8" steel face. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-Standard provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, the machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, tranlating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - 1830-Standard - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
1830-Standard
Horizontal Trash Compactor 1830-Standard
The Auto-Pak Model 1830-Standard is a fully automatic, hydraulically operated packer capable of displacing up to 15.6 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4" steel, with 3/8" steel face. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-Standard provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, the machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, tranlating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

The Auto-Pak Model 1830-Standard is a fully automatic, hydraulically operated packer capable of displacing up to 15.6 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4" steel, with 3/8" steel face. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-Standard provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, the machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, tranlating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 1830-Standard
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Fiber Compactor -  - LTG Incorporated
LTG Incorporated
Specs
Equipment Type Compactor
Material Condition Dry
Applications Fibrous Materials / Textiles; Paper / Corrugated; Plastics
View Details
Wet Waste Compactors - WET-200 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details