The D660
For straightness measurement of bearing journals and diaphragms in turbines, with a measurement resolution down to 0.001 mm [0.05 mils]. With the standard kit, journals with diameters from 150 mm to 1700 mm [5.9-66.9"] can be measured (accessories for other diameters manufactured at request). Measurement distance up to 40 m [132 feet]. The system automatically calculates the position of the bores in both horizontal and vertical direction compared to each other. Up to 600 measurement locations can be stored.
| Benchmark Maintenance Services, Inc. | |
|---|---|
| Product Category | Nondestructive Testing (NDT) Equipment |
| Product Number | D660 Turbine System |