Benchmark Maintenance Services, Inc. Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| It's all about straightness The Easy-Laser Linebore and Turbine systems have evolved from more than 20 years of field experience in solving measurement and alignment problems. The versatile design solves... | |
| The D505 system was designed for the professional, but it can be operated by a rookie. If you are in a plant that has twisted bases, pipe strain or bolt... | |
| The D660 For straightness measurement of bearing journals and diaphragms in turbines, with a measurement resolution down to 0.001 mm [0.05 mils]. With the standard kit, journals with diameters from... | |
| The new D480 is a mid-range Shaft Alignment System The system is without doubt the most cost effective system in the market place. No system offers as much as the... | |
| Continuing the Easy-Laser E-Series line of next-generation systems is the new E710! The E710 is truly an evolutionary leap forward with Bluetooth™ wireless operation, a large color screen and... | |
| Easy-Laser® D160 has a separate display unit, detector and laser. This means you can read and follow the alignment from where you are standing and making adjustments. The backlit display... | |
| FIRST in Digital! Setting a new standard for accuracy and repeatability! Advanced digitally controlled circuitry. The BEST for trending and detecting worn bearings, gears, and other moving equipment. The ultimate... | |
| Intrinsically safe products are used in a number of industries: Petrochemical, Oil/Gas,Refineries, Pharmaceutical, Paper mills, Bulk materials such as grain, fertilizer, sugar and salt mills, diverse Chemical industries such as... | |
| The D150 BTA has a combined detector/display which provides a live time digital display of the Offset and Angular value. The offset is displayed in mm or inches and the... | |
| The Easy-Laser D670 Parallelism system has evolved from many years of field experience in solving measurement and alignment problems in paper and steel mills, printing and plastic film industries etc. | |
| The Easy-Laser systems were developed with the backing of more than 25 years' experience of solving measurement and alignment problems. Experience that we pass on during the high-quality training courses... | |
| The model VPX-WR is the BEST system available for air leak detection, especially in the loudest environments Ultra-durable, waterproof design.! Easy to use Single control operation. 20 to 100kHz range... | |
| The new Easy-Laser® Extreme™ is an intrinsically safe ATEX-approved shaft alignment system for use in explosive environments. This is one of the most extreme systems on the market, rugged in... | |
| The tool is attached in seconds and you can easily see the laser line projected on the targets. When the beam disappears in the slots of the targets, the machine... | |
| The Viber-A combination instrument is used for measuring overall vibration and bearing condition monitoring. This instrument is ideal for your maintenance personnel who perform daily machinery monitoring checks, such as... | |
| This instrument is designed for Condition Monitoring and Predictive Maintenance work without the need for frequency analysis and "expert" interpretation. To control any process you need to measure. With the... | |
| This system is designed to measure Straightness and Flatness etc. It can also measure parallel, dynamical movements in both the horizontal and vertical planes. It is used to measure such... | |
| This technically advanced system was designed specifically to be "easy to use". The principal of measurement is based on the reverse dial alignment method, which is the most accurate... | |
| This versatile system for geometrical measurements is the most cost effective system in the market place today. It's user-friendly design and software programs make it easy for you to measure... | |
| Ultrasonic Inspection instruments are used by Maintenance Technicians to detect many common problems in industry today. Bearing failure or lubrication problems, leaking valves and cylinder by pass, steam monitoring, air... |