Benchmark Lark Technology Filter LSF300-10GG

Description
The LSF300-10GG is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff Frequency: 300 MHz Number of Sections: 10 Input Connector: N Jack Output Connector: N Jack
Description
The LSF300-10GG is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff Frequency: 300 MHz Number of Sections: 10 Input Connector: N Jack Output Connector: N Jack

Suppliers

Company
Product
Description
Supplier Links
The LSF300-10GG is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff Frequency: 300 MHz Number of Sections: 10 Input Connector: N Jack Output Connector: N Jack

The LSF300-10GG is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Cutoff Frequency: 300 MHz
  • Number of Sections: 10
  • Input Connector: N Jack
  • Output Connector: N Jack
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number LSF300-10GG
Product Name Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

650 MHz LC Lowpass Filter - AE650LL9363 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Low Pass Filter - 5o2740120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5 to 285 MHz
View Details