Belt Technologies, Inc. TruTrack™ Pulley

Description
Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruTrack™ Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of the belt. The segmented design of the TruTrack™ Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The TruTrack™ Pulley can be used in multiple industries and applications. Engineering Specifications The specifications for the TruTrack™ Pulley are as follows: Belt Width Minimum: 6” Maximum: 18” Speed Maximum: 200 RPM Load Maximum: 10,000 PSI
Description
Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruTrack™ Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of the belt. The segmented design of the TruTrack™ Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The TruTrack™ Pulley can be used in multiple industries and applications. Engineering Specifications The specifications for the TruTrack™ Pulley are as follows: Belt Width Minimum: 6” Maximum: 18” Speed Maximum: 200 RPM Load Maximum: 10,000 PSI

Suppliers

Company
Product
Description
Supplier Links
TruTrack™ Pulley -  - Belt Technologies, Inc.
Agawam, MA, United States
TruTrack™ Pulley
TruTrack™ Pulley
Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruTrack™ Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of the belt. The segmented design of the TruTrack™ Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The TruTrack™ Pulley can be used in multiple industries and applications. Engineering Specifications The specifications for the TruTrack™ Pulley are as follows: Belt Width Minimum: 6” Maximum: 18” Speed Maximum: 200 RPM Load Maximum: 10,000 PSI

Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruTrack™ Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of the belt.

The segmented design of the TruTrack™ Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can’t. The TruTrack™ Pulley is also manufactured in the United States of America.

Applications

The TruTrack™ Pulley can be used in multiple industries and applications.

Engineering Specifications

The specifications for the TruTrack™ Pulley are as follows:

Belt Width

  • Minimum: 6”
  • Maximum: 18”

Speed

  • Maximum: 200 RPM

Load

  • Maximum: 10,000 PSI
Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Drive Rollers and Idler Rollers
Product Name TruTrack™ Pulley
Application Conveyor; Packaging; Printer / Copier
Unlock Full Specs
to access all available technical data

Similar Products

50mm Outside diameter, 8mm Bore, Urethane Roller with Sintered Flange Bearing - A 7Z 5MUR5008B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details
Urethane Covered Bearings -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.8750 to 2 inch (22.22 to 50.8 mm)
View Details
Crown Guide Roller - GRL-C - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
Precision Pulley, Inc.
Specs
Application Conveyor
Type Idler Roller
Material Steel
View Details