A 7Z 5MUR5008B is a metric idler roller with a 50 mm outside diameter, 8 mm bore, and 8 mm face width, featuring a urethane surface at 60 Durometer and a sintered bronze bearing with an aluminum sleeve. The roller has a 12.7 mm inner diameter sleeve, 3 mm bearing thickness, and a 34.92 mm outer diameter sleeve. It is designed for low-friction rotational support in mechanical systems.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 5MUR5008B |
| Product Name | 50mm Outside diameter, 8mm Bore, Urethane Roller with Sintered Flange Bearing |
| Application | Conveyor |