Bell-Everman Inc. Servonut OEM-M Axis SN23-OEM-M-340

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Goleta, CA, USA
Servonut OEM-M Axis
SN23-OEM-M-340
Servonut OEM-M Axis SN23-OEM-M-340

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number SN23-OEM-M-340
Product Name Servonut OEM-M Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 105 in/sec (160 m/min)
Carriage Load 337 lbs (153 kg)
Positioning Accuracy 1.73E-4 inch/inch (1.73E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision XY Stage - V-738 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Rated Speed 19.69 to 11.81 in/sec (30 to 18 m/min)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 inch (300 mm)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - ATG28S+370L - THK America, Inc.
Specs
Stroke or X-Axis Travel 7.54 inch (192 mm)
View Details