Bell-Everman Inc. Servonut OEM-L Axis SN23-OEM-L-1240

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Goleta, CA, USA
Servonut OEM-L Axis
SN23-OEM-L-1240
Servonut OEM-L Axis SN23-OEM-L-1240

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number SN23-OEM-L-1240
Product Name Servonut OEM-L Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 25.98 in/sec (39.6 m/min)
Carriage Load 337 lbs (153 kg)
Positioning Accuracy 1.73E-4 inch/inch (1.73E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 inch (305 mm)
View Details
XZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details