Newport MKS Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, M4 Thread 9201-M

Description
The 9201-M Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded M4 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.
Request a Quote
Description
The 9201-M Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded M4 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, M4 Thread - 9201-M - Newport MKS
Irvine, CA, United States
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, M4 Thread
9201-M
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, M4 Thread 9201-M
The 9201-M Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded M4 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.

The 9201-M Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded M4 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9201-M
Product Name Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, M4 Thread
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XZ-V-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XZ Pico, Y Micro, M4, M6 - 9064-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Vertical Linear Stage, ULTRAlign, 25 mm Travel, Crossed-Roller, M4, M6 - M-462-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details