Belkin Components Conserve Socket Power Timer; No. Of Outlets Belkin F7C009Q

Description
Conserve Socket Power Timer; No. of Outlets:1Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:
Description
Conserve Socket Power Timer; No. of Outlets:1Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Conserve Socket Power Timer; No. Of Outlets Belkin - 25W6381 - Newark, An Avnet Company
Chicago, IL, United States
Conserve Socket Power Timer; No. Of Outlets Belkin
25W6381
Conserve Socket Power Timer; No. Of Outlets Belkin 25W6381
Conserve Socket Power Timer; No. of Outlets:1Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Conserve Socket Power Timer; No. of Outlets:1Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 25W6381
Product Name Conserve Socket Power Timer; No. Of Outlets Belkin
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H24D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details