Belkin Components Cable, Rj45 Plug, Cat6, 4.27M, Yellow; Lan Category Belkin A3L980-14-YLW-S

Description
CABLE, RJ45 PLUG, CAT6, 4.27M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Yellow; Product Range:CAT6 900 Series
Description
CABLE, RJ45 PLUG, CAT6, 4.27M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Yellow; Product Range:CAT6 900 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat6, 4.27M, Yellow; Lan Category Belkin - 94T9633 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat6, 4.27M, Yellow; Lan Category Belkin
94T9633
Cable, Rj45 Plug, Cat6, 4.27M, Yellow; Lan Category Belkin 94T9633
CABLE, RJ45 PLUG, CAT6, 4.27M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Yellow; Product Range:CAT6 900 Series

CABLE, RJ45 PLUG, CAT6, 4.27M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Yellow; Product Range:CAT6 900 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9633
Product Name Cable, Rj45 Plug, Cat6, 4.27M, Yellow; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Temperature Stable Cable, 40.0 GHz, 72.0″ - TMP40-6FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details