Belkin Components Cable, Rj45 Plug, Cat5E, 2M, Orange; Lan Category Belkin A3L791-07-ORG-S

Description
CABLE, RJ45 PLUG, CAT5E, 2M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Orange; Product Range:Cat5e 700 Series
Description
CABLE, RJ45 PLUG, CAT5E, 2M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Orange; Product Range:Cat5e 700 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat5E, 2M, Orange; Lan Category Belkin - 94T9554 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat5E, 2M, Orange; Lan Category Belkin
94T9554
Cable, Rj45 Plug, Cat5E, 2M, Orange; Lan Category Belkin 94T9554
CABLE, RJ45 PLUG, CAT5E, 2M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Orange; Product Range:Cat5e 700 Series

CABLE, RJ45 PLUG, CAT5E, 2M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Orange; Product Range:Cat5e 700 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9554
Product Name Cable, Rj45 Plug, Cat5E, 2M, Orange; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-SM12G12-E-5-N-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-411009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers