Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC ROTARY ACTUATORS
BELIMO AMERICAS
TFX24-SR -- DAMPER ACTUATOR
Belimo Americas
Damper Actuator
TFX24-SR
Description
Damper Actuator,22 in-lb,Spring Return,24V,Modulatin g
Belimo Americas
Done
Datasheet
Description
Damper Actuator,22 in-lb,Spring Return,24V,Modulatin g
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belimo Americas
Danbury, CT, USA
Damper Actuator
TFX24-SR
Damper Actuator
TFX24-SR
Damper Actuator,22 in-lb,Spring Return,24V,Modulatin g
Damper Actuator,22 in-lb,Spring Return,24V,Modulatin
g
Supplier's Site
Datasheet
Technical Specifications
Belimo Americas
Product Category
Electric Rotary Actuators
Product Number
TFX24-SR
Product Name
Damper Actuator
Rotation Angle
90°
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Rotary/lifting module
EHMB-32-200
Specs
Body Material
Aluminum
Diameter
0.4724 inch (12 mm)
Linear Stroke
0.0 to 7.87 inch (0.0 to 200 mm)
View Details
LAND
Electric Rotary Actuator
SPOT
Specs
Physical Dimensions
11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle
90°
Supply Voltage
18 to 36 volts
View Details
ElectroCraft
Spring Return Damper Actuator
Hansen Series 135-6
Specs
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details
Southco
Electronic Actuator, 5 Volt, 6 Pin Connector, IP67, Extend and Release
AC-EM-100-5042
Specs
Supply Voltage
5 volts
View Details