Belimo Americas Damper Actuator NFBUP-S

Description
Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off,SW
Datasheet
Description
Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - NFBUP-S - Belimo Americas
Danbury, CT, USA
Damper Actuator
NFBUP-S
Damper Actuator NFBUP-S
Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off,SW

Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number NFBUP-S
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator, Explostion Proof - RHDE2500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Spring Return Actuator - Model AS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric actuator - ESBF-BS-40-300-5P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details