Belimo Americas Globe Valve G6125CS+2*AFBUP-X1

Description
Globe Valve,5",2 Way,263 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
Globe Valve,5",2 Way,263 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G6125CS+2*AFBUP-X1 - Belimo Americas
Danbury, CT, USA
Globe Valve,5",2 Way,263 Cv,w/ Spring Return,24 -240V,On/Off

Globe Valve,5",2 Way,263 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G6125CS+2*AFBUP-X1
Product Name Globe Valve
Valve Type Globe
Valve Size 5.00 inch (127.00 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-CP100 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009041-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details