Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,24V,Modul
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G6100LCS+EVB24-SR |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 4.00 inch (101.60 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |