Belimo Americas Globe Valve G320D+LVB24-3

Description
Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G320D+LVB24-3 - Belimo Americas
Danbury, CT, USA
Globe Valve
G320D+LVB24-3
Globe Valve G320D+LVB24-3
Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Float ing

Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G320D+LVB24-3
Product Name Globe Valve
Valve Type Globe
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305499 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1218015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details