Globe Valve,1.25",2 Way,20 Cv,w/ Spring Return,24V,MFT,SW
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G232+NFX24-MFT-S-X1 |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 1.25 inch (31.75 mm) |
| Maximum Pressure | 140.00 psi (98.53 m H2O) |