Belimo Americas Damper Actuator EFB24-MFT-S N4

Description
Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW,NE MA 4
Datasheet
Description
Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW,NE MA 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - EFB24-MFT-S N4 - Belimo Americas
Danbury, CT, USA
Damper Actuator
EFB24-MFT-S N4
Damper Actuator EFB24-MFT-S N4
Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW,NE MA 4

Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW,NEMA 4

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number EFB24-MFT-S N4
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details
Electric actuator - ESBF-LS-32-400-2.5P - Festo Corporation
Specs
Radial Load 25.85 lbs (11.72 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details