Indelac Controls, Inc. Spring Return Actuator Model AS10

Description
Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 775 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
Request a Quote
Description
Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 775 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model AS10 is a heavy-duty, quarter-turn rotary spring return actuator designed for fail-safe operation in industrial valve and damper automation. It delivers a spring end torque of 1,000 in-lb (113 Nm) and has a spring return cycle time of 2 seconds per 90 degrees. The actuator features a permanent split capacitor motor with thermal overload protection, operates on 115, 208, or 230 Vac single-phase power, and includes a power-on brake and snap-action SPDT limit switches rated at 15A at 250Vac. It mounts to ISO 5211 F10 with a 1.00" square male drive, weighs 78 lb (35.4 kg), and is coated with thermally bonded polyester powder. The actuator is rated for NEMA 4 and optionally NEMA 4X, 7, and 9 enclosures, and operates between -40°F and 150°F with optional heating for lower temperatures. Maximum duty cycle is 25%, with a recommended limit of 25 power cycles per day.

Datasheet Summary
Powered by GS/AI

Model AS10 is a heavy-duty, quarter-turn rotary spring return actuator designed for fail-safe operation in industrial valve and damper automation. It delivers a spring end torque of 1,000 in-lb (113 Nm) and has a spring return cycle time of 2 seconds per 90 degrees. The actuator features a permanent split capacitor motor with thermal overload protection, operates on 115, 208, or 230 Vac single-phase power, and includes a power-on brake and snap-action SPDT limit switches rated at 15A at 250Vac. It mounts to ISO 5211 F10 with a 1.00" square male drive, weighs 78 lb (35.4 kg), and is coated with thermally bonded polyester powder. The actuator is rated for NEMA 4 and optionally NEMA 4X, 7, and 9 enclosures, and operates between -40°F and 150°F with optional heating for lower temperatures. Maximum duty cycle is 25%, with a recommended limit of 25 power cycles per day.

Suppliers

Company
Product
Description
Supplier Links
Spring Return Actuator - Model AS10 - Indelac Controls, Inc.
Florence, KY, United States
Spring Return Actuator
Model AS10
Spring Return Actuator Model AS10
Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 775 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.

Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 775 lb·in.
Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number Model AS10
Product Name Spring Return Actuator
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle 90°; Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV15 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Actuator - Model AS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Heavy-duty Reversing Actuator - K Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details