VBall Valve,3" ,2 Way,207 Cv,w/ Non-Spring,24V,MFT
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B6300VB-207+AMX24-MFT-X1 |
| Product Name | Ball Valve |
| Valve Type | Ball |
| Valve Size | 3.00 inch (76.20 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |