Ball Valve,0.75" ,3 Way,12.8 Cv,w/ Spring Return,24V,On/Off,SW
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B320L+LF24-S US |
| Product Name | Ball Valve |
| Valve Type | Ball |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |