UL Type TC-ER (1277) XLPE/LSZH, 3+G Conductor 6 AWG (7x14) Bare Copper, XLPE Insulation, M4 Color Code, 1 10 AWG (7x18) Bare Copper Ground Wire, Black LSZH Outer Jacket, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | U03064C |
| Product Name | TC-ER XLPE/LSZH, 3+G C #6 Str BC, XLPE Ins, M4, #10 Str BC Grnd, Blk LSZH Jkt, 600V TC 90C Dry/Wet SUN RES DIR BUR |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | XLP, XLPO, XLPE (Thermoset) |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |