Belden Inc. SNAP-N-SEAL BNC CONNECTOR FOR RG6 QUAD SHIELD COAXIAL CABLES SNS1P6QSBNC

Description
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.
Description
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.

Suppliers

Company
Product
Description
Supplier Links
SNAP-N-SEAL BNC CONNECTOR FOR RG6 QUAD SHIELD COAXIAL CABLES - 70069066 - Allied Electronics, Inc.
Fort Worth, TX, USA
SNAP-N-SEAL BNC CONNECTOR FOR RG6 QUAD SHIELD COAXIAL CABLES
70069066
SNAP-N-SEAL BNC CONNECTOR FOR RG6 QUAD SHIELD COAXIAL CABLES 70069066
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.

These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables.

  • High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications
  • True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding
  • BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance
  • Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70069066
Product Name SNAP-N-SEAL BNC CONNECTOR FOR RG6 QUAD SHIELD COAXIAL CABLES
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products