Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF LOW PASS FILTERS
BELDEN INC.
SNLP-860CW -- RF FILTERS
Belden Inc.
RF Filters
SNLP-860CW
Description
LOW PASS FLTR,860 MHZ,C WAVE,
ODG (Origin Data Global)
Done
Description
LOW PASS FLTR,860 MHZ,C WAVE,
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
SNLP-860CW
RF Filters
SNLP-860CW
LOW PASS FLTR,860 MHZ,C WAVE,
LOW PASS FLTR,860 MHZ,C WAVE,
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Low Pass Filters
Product Number
SNLP-860CW
Product Name
RF Filters
Unlock Full Specs
to access all available technical data
Similar Products
Marki Microwave LLC
Passive Glass 2.3 GHz Surface Mount Lowpass Filter
MFLP-00046GSM2
Specs
Fc
0.0 to 2300 MHz
Package Type
Surface Mount
View Details
Anatech Electronics, Inc.
400 MHz Lowpass Filter
AE400L9238
Specs
Fc
400 MHz
Insertion Loss
1 dB
Return Loss
15 dB
View Details
5o.com
Low Pass Filter
5o2725220
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 9000 MHz
Insertion Loss
1 dB
View Details
UIY Inc.
DC-2600MHz – Low Pass Filter
UIYLPF8132A
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
3100 to 15000 MHz
Bandwidth
2.60E6 kHz
View Details