SC06-1 -- SUPPORT STRAP 16" ALUM BELDEN
Belden Inc.
Support Strap 16" Alum Belden
SC06-1
Description
SUPPORT STRAP 16" ALUM
Description
SUPPORT STRAP 16" ALUM
Suppliers
Support Strap 16" Alum Belden
75H8903
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75H8903 |
|
Product Name
|
Support Strap 16" Alum Belden |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details