Belden Inc. Support Strap Alum 10" Belden SC05-1

Description
SUPPORT STRAP ALUM 10"
Description
SUPPORT STRAP ALUM 10"

Suppliers

Company
Product
Description
Supplier Links
Support Strap Alum 10
Chicago, IL, United States
Support Strap Alum 10" Belden
75H8897
Support Strap Alum 10" Belden 75H8897
SUPPORT STRAP ALUM 10"

SUPPORT STRAP ALUM 10"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H8897
Product Name Support Strap Alum 10" Belden
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details