PIC Wire & Cable 50 Ohm M39029 Size 8 Pin 150538

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M39029 Size 8 coaxial pin contact, part number 150538, is a 50-ohm connector for use up to 5 GHz with a voltage rating of 750 V (rms) and a dielectric withstanding voltage of 1300 V (rms). It features a brass body and ferrule with beryllium copper center contact, TFE fluorocarbon insulation, and a nylon extraction sleeve, all gold-plated. The connector weighs 0.42 oz (11.79 grams) and complies with RoHS standards. It meets SAE AS39029/60 and requires crimp tooling per MIL-C-38999 Series I, III, IV with M22520/5-01 tool and M22520/5-41 die set. The center contact is solder-only, and the crimp ferrule is designed for a 0.290-inch hex crimp across flats. A 1.5-inch piece of Raychem ATUM heat shrink is provided for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The M39029 Size 8 coaxial pin contact, part number 150538, is a 50-ohm connector for use up to 5 GHz with a voltage rating of 750 V (rms) and a dielectric withstanding voltage of 1300 V (rms). It features a brass body and ferrule with beryllium copper center contact, TFE fluorocarbon insulation, and a nylon extraction sleeve, all gold-plated. The connector weighs 0.42 oz (11.79 grams) and complies with RoHS standards. It meets SAE AS39029/60 and requires crimp tooling per MIL-C-38999 Series I, III, IV with M22520/5-01 tool and M22520/5-41 die set. The center contact is solder-only, and the crimp ferrule is designed for a 0.290-inch hex crimp across flats. A 1.5-inch piece of Raychem ATUM heat shrink is provided for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm M39029 Size 8 Pin - 150538 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm M39029 Size 8 Pin
150538
50 Ohm M39029 Size 8 Pin 150538
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150538
Product Name 50 Ohm M39029 Size 8 Pin
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details