Belden Inc. M12 Power Single-Ended Cordset: Male, RST 4L-996 SW

Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RST 4L-996 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RST 4L-996 SW
M12 Power Single-Ended Cordset: Male, RST 4L-996 SW
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RST 4L-996 SW
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details