The RSHLS 5/S 5,5 is an M12 Standard Sensor/Actuator Receptacle Connector designed for rear mounting with a shielding clip. It features a 5-pin A-coded configuration and is constructed with a metallic grey housing. The connector is rated for an operating voltage of 50 V AC and 60 V DC, with a maximum current capacity of 4 A. It offers a high level of protection with an IP65 and IP67 rating, making it suitable for demanding environments. This connector is designed for PCB connections and utilizes screw-locking for secure attachment. It has a rated impulse voltage of 1.5 kV and maintains a contact resistance of less than or equal to 10 mOhm. The ambient temperature range for operation is between -25 °C and +85 °C. The materials used include nickel-plated CuZn for the housing and contacts, ensuring durability and reliability in various applications. The product is RoHS compliant, indicating adherence to environmental standards.
M12 Standard Sensor/Actuator Receptacle Connector: Male, rear mount with shielding clip, M12 - mating side, print contacts - connecting side, 5-pin, A-coded, shielded, metallic grey housing, 50 V AC / 60 V DC, 4 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RSHLS 5/S 5,5 |
| Product Name | M12 Standard Sensor/Actuator Receptacle Connector |
| Gender | Female / Jack |