Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Plug, 4Pos, Pe; No. Of Contacts Hirschmann MAWI 40B

Description
DIN AUDIO/VIDEO CONN, PLUG, 4POS, PE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 4POS, PE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 4Pos, Pe; No. Of Contacts Hirschmann - 67AC3872 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 4Pos, Pe; No. Of Contacts Hirschmann
67AC3872
Din Audio/video Conn, Plug, 4Pos, Pe; No. Of Contacts Hirschmann 67AC3872
DIN AUDIO/VIDEO CONN, PLUG, 4POS, PE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 4POS, PE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3872
Product Name Din Audio/video Conn, Plug, 4Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 6.3 mm - 4833.1310 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details