The 4833.1310 is a 3-pole, insulated, straight audio plug with solder terminals for cable mounting, rated for DC 1 A at 30 VDC and AC 1 A at 30 VAC, with a dielectric strength of 500 VDC and insulation resistance greater than 50 MΩ at 500 VDC. It has a diameter of 6.3 mm, supports up to 5000 insertion cycles, and operates between -20 °C and 70 °C. The maximum allowable cable diameter is 6.8 mm, and the overall dimensions are 33.5 mm in length, 20.0 mm in width, and 12.8 mm in height. The product complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is packaged in units of 500 pieces.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 4833.1310 |
| Product Name | Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 6.3 mm |
| Connector Type | Audio / Video |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |