Belden Inc. Universal tight buffered distribution cable LSZH jacket 12f SM OS2 G.657.A2. CPR Dca. GUMTF12

Description
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.657.A2. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.657.A2. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUMTF12 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains 12 single-mode fibers compliant with the G.657.A2 standard, ensuring high performance in various networking applications, including industrial, telecom, and data systems. The cable is rated Euroclass Dca for fire performance and is not suitable for blown installation. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, which supports efficient data transmission. The cable's construction includes water-blocking glass yarns, enhancing its durability in outdoor settings. With a minimum bend radius of 152 mm for installation and 76 mm for operation, the cable can withstand a maximum tensile strength of 1500 N during installation and 500 N during operation. It operates effectively within a temperature range of -30 °C to +70 °C. The GUMTF12 is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, ensuring its reliability in structured cabling systems.

Datasheet Summary
Powered by GS/AI

The GUMTF12 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains 12 single-mode fibers compliant with the G.657.A2 standard, ensuring high performance in various networking applications, including industrial, telecom, and data systems. The cable is rated Euroclass Dca for fire performance and is not suitable for blown installation. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, which supports efficient data transmission. The cable's construction includes water-blocking glass yarns, enhancing its durability in outdoor settings. With a minimum bend radius of 152 mm for installation and 76 mm for operation, the cable can withstand a maximum tensile strength of 1500 N during installation and 500 N during operation. It operates effectively within a temperature range of -30 °C to +70 °C. The GUMTF12 is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, ensuring its reliability in structured cabling systems.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered distribution cable LSZH jacket 12f SM OS2 G.657.A2. CPR Dca. - GUMTF12 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered distribution cable LSZH jacket 12f SM OS2 G.657.A2. CPR Dca.
GUMTF12
Universal tight buffered distribution cable LSZH jacket 12f SM OS2 G.657.A2. CPR Dca. GUMTF12
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.657.A2. CPR Euroclass Dca.

Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.657.A2. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUMTF12
Product Name Universal tight buffered distribution cable LSZH jacket 12f SM OS2 G.657.A2. CPR Dca.
Cable Weight 0.0804 lbs/ft (0.1196 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details