Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM5. CPR Eca. GCRJC96

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM5. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM5. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCRJC96 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each measuring vò1.9mm, containing a total of 96 multimode OM5 fibers arranged as 12 tubes with 8 fibers each. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which contributes to its safety in fire situations. This cable is suitable for structured data wiring systems, including industrial and telecom networks, and can be easily installed in various environments such as ducts and tunnels. It meets the CPR Euroclass Eca standard for fire safety and has a water-tight design, ensuring reliable performance in diverse conditions. The optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it suitable for high-speed data transmission. Mechanical specifications indicate a minimum bend radius of 312 mm for installation and a maximum tensile strength of 6000 N for short-term installation. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable is compliant with various international standards, including IEC and ISO/IEC, ensuring its reliability and performance in professional applications.

Datasheet Summary
Powered by GS/AI

The GCRJC96 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each measuring vò1.9mm, containing a total of 96 multimode OM5 fibers arranged as 12 tubes with 8 fibers each. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which contributes to its safety in fire situations. This cable is suitable for structured data wiring systems, including industrial and telecom networks, and can be easily installed in various environments such as ducts and tunnels. It meets the CPR Euroclass Eca standard for fire safety and has a water-tight design, ensuring reliable performance in diverse conditions. The optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it suitable for high-speed data transmission. Mechanical specifications indicate a minimum bend radius of 312 mm for installation and a maximum tensile strength of 6000 N for short-term installation. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable is compliant with various international standards, including IEC and ISO/IEC, ensuring its reliability and performance in professional applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM5. CPR Eca. - GCRJC96 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM5. CPR Eca.
GCRJC96
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM5. CPR Eca. GCRJC96
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM5. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM5. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRJC96
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM5. CPR Eca.
Cable Weight 0.3482 lbs/ft (0.5182 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Erbium Doped Optical Fiber, Low Cost Metro EDFA - F-EDF-5 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2300
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Glass Fiber Optic Cable - 43GR-TFS10ML - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers