Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM1. GBGJ172

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGJ172 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 72 fibers (12 tubes x 6 fibers) of multimode OM1 type. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches. It has a water-tight core and is designed to withstand harsh environmental conditions, with an operating temperature range of -30 °C to +75 °C. The cable's maximum attenuation is 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm, making it effective for high-speed data transmission. Mechanical specifications include a minimum bend radius of 312 mm for installation and 234 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GBGJ172 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 72 fibers (12 tubes x 6 fibers) of multimode OM1 type. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches. It has a water-tight core and is designed to withstand harsh environmental conditions, with an operating temperature range of -30 °C to +75 °C. The cable's maximum attenuation is 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm, making it effective for high-speed data transmission. Mechanical specifications include a minimum bend radius of 312 mm for installation and 234 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM1. - GBGJ172 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM1.
GBGJ172
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM1. GBGJ172
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGJ172
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM1.
Cable Weight 0.2813 lbs/ft (0.4186 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details