Belden Inc. Indoor Plenum OM1 Interconnect 2F DX DX MiniRound 2mm FI1I002P0

Description
FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Orange Jacket
Request a Quote Datasheet
Description
FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Orange Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM1 Interconnect 2F DX DX MiniRound 2mm - FI1I002P0 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM1 Interconnect 2F DX DX MiniRound 2mm
FI1I002P0
Indoor Plenum OM1 Interconnect 2F DX DX MiniRound 2mm FI1I002P0
FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Orange Jacket

FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Orange Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32230-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32230-ND
Fiber Optic Cables BEL32230-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI1I002P0 BEL32230-ND
Product Name Indoor Plenum OM1 Interconnect 2F DX DX MiniRound 2mm Fiber Optic Cables
Cable Weight 0.0023 lbs/ft (0.0034 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details