Belden Inc. FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP FCSH18LDFM

Description
FX UHD CASSETTE, OS2, 18 PORTS, WITH 250um RIBBON PT, LC DUPLEX, BLUE ADAPTERS
Description
FX UHD CASSETTE, OS2, 18 PORTS, WITH 250um RIBBON PT, LC DUPLEX, BLUE ADAPTERS
Datasheet
Datasheet Summary
Powered by GS/AI

The FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP is a fiber optic cassette designed for indoor applications, particularly suitable for telecommunications rooms, backbone installations, and data centers. It features 18 ports and utilizes OS2 fiber type with a 250µm ribbon pigtail. The cassette is equipped with LC duplex blue adapters and has a maximum capacity of 36 fibers. The product dimensions are 9.08 inches in length, 4.5 inches in width, and 1.5 inches in height, with a weight of 0.5 lbs. It operates within a temperature range of -10°C to +60°C and can be stored at temperatures up to +75°C. The front connection is static, and the fiber connector performance includes a maximum insertion loss of 0.25 dB and a minimum return loss of -55 dB. Included with the cassette are 250µm mass fusion pigtails, splice protection sleeves, rubber strips, and cable ties, making it a comprehensive solution for fiber management. The product complies with RoHS directives and is packaged individually in a plastic shell, with 14 units per cardboard box.

Datasheet Summary
Powered by GS/AI

The FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP is a fiber optic cassette designed for indoor applications, particularly suitable for telecommunications rooms, backbone installations, and data centers. It features 18 ports and utilizes OS2 fiber type with a 250µm ribbon pigtail. The cassette is equipped with LC duplex blue adapters and has a maximum capacity of 36 fibers. The product dimensions are 9.08 inches in length, 4.5 inches in width, and 1.5 inches in height, with a weight of 0.5 lbs. It operates within a temperature range of -10°C to +60°C and can be stored at temperatures up to +75°C. The front connection is static, and the fiber connector performance includes a maximum insertion loss of 0.25 dB and a minimum return loss of -55 dB. Included with the cassette are 250µm mass fusion pigtails, splice protection sleeves, rubber strips, and cable ties, making it a comprehensive solution for fiber management. The product complies with RoHS directives and is packaged individually in a plastic shell, with 14 units per cardboard box.

Suppliers

Company
Product
Description
Supplier Links
FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP - FCSH18LDFM - Belden Inc.
St. Louis, MO, United States
FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP
FCSH18LDFM
FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP FCSH18LDFM
FX UHD CASSETTE, OS2, 18 PORTS, WITH 250um RIBBON PT, LC DUPLEX, BLUE ADAPTERS

FX UHD CASSETTE, OS2, 18 PORTS, WITH 250um RIBBON PT, LC DUPLEX, BLUE ADAPTERS

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FCSH18LDFM
Product Name FX UHD CASS OS2 18P W/250-R-PT, LC_DX BL_ADP
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details