BELDEN INC.
EVO15UP -- RF POWER DIVIDERS/SPLITTERS
Belden Inc.
RF Power Dividers/Splitters
EVO15UP
Description
RF Power Divider
-
Quarktwin Technology Ltd.
Description
RF Power Divider
Suppliers
RF Power Dividers/Splitters
EVO15UP
Buy Now
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
EVO15UP |
|
Product Name
|
RF Power Dividers/Splitters |
Unlock Full Specs
to access all available technical data
Similar Products
Connectors
2.92mm; 2.92mm
Operating Temperature
-40 to 80 C (-40 to 176 F)
Frequency
18000.00 to 40000.00 MHz
View Details
0º Power Divider Division:
4-Way
Package Type / Form Factor
Connectorized Module
Frequency
26500.00 MHz
View Details
Package Type / Form Factor
Module, SMA Connectors
Insertion Loss
1.00 dB
Isolation
20.00 dB
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
2.00 to 200.00 MHz
Insertion Loss
0.50 dB
View Details