Belden Inc. Attenuators EQF10-54/860

Description
RF Attenuators 10dB 54 MHz ~ 860 MHz 75 Ohms
Description
RF Attenuators 10dB 54 MHz ~ 860 MHz 75 Ohms

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EQF10-54/860 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EQF10-54/860
Attenuators EQF10-54/860
RF Attenuators 10dB 54 MHz ~ 860 MHz 75 Ohms

RF Attenuators 10dB 54 MHz ~ 860 MHz 75 Ohms

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EQF10-54/860
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details