Belden Inc. CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter CAD4Z107001M

Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter
Datasheet
Description
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter - CAD4Z107001M - Belden Inc.
St. Louis, MO, United States
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter
CAD4Z107001M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter CAD4Z107001M
CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter

CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CAD4Z107001M
Product Name CAT6A 28AWG UTP LSZH Stranded Patch Cord, Purple, 1 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details