Belden Inc. Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden AX104242-S1

Description
LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Aqua RoHS Compliant: Yes
Datasheet
Description
LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Aqua RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden - 63R7686 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden
63R7686
Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden 63R7686
LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Aqua RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR 50 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:FiberExpress Series; Colour:Aqua RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63R7686
Product Name Lc Fiber Optic Connector 50 Um, Multimode; Fibre Optic Connector Type Belden
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF024 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details